Welwyn Components, Ltd. Res, 909R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-909RKT1

Description
RES, 909R, 10%, 0.25W, 0805, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 909R, 10%, 0.25W, 0805, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH9865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH9865
Res, 909R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH9865
RES, 909R, 10%, 0.25W, 0805, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909R, 10%, 0.25W, 0805, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH8015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH8015
Res, 909R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH8015
RES, 909R, 10%, 0.25W, 0805, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909R, 10%, 0.25W, 0805, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9865
Product Name Res, 909R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details