Welwyn Components, Ltd. Res, 8R87, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-8R87JT1

Description
RES, 8R87, 5%, 0.25W, 0805, THICK FILM; Resistance:8.87ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8R87, 5%, 0.25W, 0805, THICK FILM; Resistance:8.87ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R87, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R87, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH3015
Res, 8R87, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH3015
RES, 8R87, 5%, 0.25W, 0805, THICK FILM; Resistance:8.87ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R87, 5%, 0.25W, 0805, THICK FILM; Resistance:8.87ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R87, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R87, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5386
Res, 8R87, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5386
RES, 8R87, 5%, 0.25W, 0805, THICK FILM; Resistance:8.87ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R87, 5%, 0.25W, 0805, THICK FILM; Resistance:8.87ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3015
Product Name Res, 8R87, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details