Welwyn Components, Ltd. Res, 8K45, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-8K45MT3

Description
RES, 8K45, 20%, 0.25W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 20%, 0.25W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH3007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH3007
Res, 8K45, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH3007
RES, 8K45, 20%, 0.25W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 20%, 0.25W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2789
Res, 8K45, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2789
RES, 8K45, 20%, 0.25W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 20%, 0.25W, 0805, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH3007
Product Name Res, 8K45, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers