Welwyn Components, Ltd. Res, 8K06, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-8K06JT1

Description
RES, 8K06, 5%, 0.25W, 0805, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K06, 5%, 0.25W, 0805, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K06, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0187
Res, 8K06, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0187
RES, 8K06, 5%, 0.25W, 0805, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 5%, 0.25W, 0805, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7717
Res, 8K06, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7717
RES, 8K06, 5%, 0.25W, 0805, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 5%, 0.25W, 0805, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0187
Product Name Res, 8K06, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details