Welwyn Components, Ltd. Res, 88R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-88R7JT3

Description
RES, 88R7, 5%, 0.25W, 0805, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 88R7, 5%, 0.25W, 0805, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7756
Res, 88R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7756
RES, 88R7, 5%, 0.25W, 0805, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88R7, 5%, 0.25W, 0805, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5473
Res, 88R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5473
RES, 88R7, 5%, 0.25W, 0805, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88R7, 5%, 0.25W, 0805, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7756
Product Name Res, 88R7, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details