Welwyn Components, Ltd. Res, 84R5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-84R5JT1

Description
RES, 84R5, 5%, 0.25W, 0805, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 84R5, 5%, 0.25W, 0805, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84R5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7886
Res, 84R5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7886
RES, 84R5, 5%, 0.25W, 0805, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84R5, 5%, 0.25W, 0805, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84R5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0407
Res, 84R5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0407
RES, 84R5, 5%, 0.25W, 0805, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84R5, 5%, 0.25W, 0805, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7886
Product Name Res, 84R5, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers