Welwyn Components, Ltd. Res, 82R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-82RKT1

Description
RES, 82R, 10%, 0.25W, 0805, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 82R, 10%, 0.25W, 0805, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7737
Res, 82R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7737
RES, 82R, 10%, 0.25W, 0805, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82R, 10%, 0.25W, 0805, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4606
Res, 82R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4606
RES, 82R, 10%, 0.25W, 0805, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82R, 10%, 0.25W, 0805, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7737
Product Name Res, 82R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers