Welwyn Components, Ltd. Res, 7R68, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-7R68KT1

Description
RES, 7R68, 10%, 0.25W, 0805, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7R68, 10%, 0.25W, 0805, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7R68, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R68, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7696
Res, 7R68, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7696
RES, 7R68, 10%, 0.25W, 0805, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R68, 10%, 0.25W, 0805, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R68, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R68, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7844
Res, 7R68, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7844
RES, 7R68, 10%, 0.25W, 0805, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7R68, 10%, 0.25W, 0805, THICK FILM; Resistance:7.68ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7696
Product Name Res, 7R68, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details