RES, 7K32, 20%, 0.25W, 0805, THICK FILM; Resistance:7.32kohm;
RES, 7K32, 20%, 0.25W, 0805, THICK FILM; Resistance:7.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH6048 |
| Product Name | Res, 7K32, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 7320 ohms |