Welwyn Components, Ltd. Res, 78R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-78R7MT3

Description
RES, 78R7, 20%, 0.25W, 0805, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 78R7, 20%, 0.25W, 0805, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5441
Res, 78R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5441
RES, 78R7, 20%, 0.25W, 0805, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78R7, 20%, 0.25W, 0805, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2841
Res, 78R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2841
RES, 78R7, 20%, 0.25W, 0805, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78R7, 20%, 0.25W, 0805, THICK FILM; Resistance:78.7ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5441
Product Name Res, 78R7, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details