Welwyn Components, Ltd. Res, 76R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-76R8MT3

Description
RES, 76R8, 20%, 0.25W, 0805, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76R8, 20%, 0.25W, 0805, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5438
Res, 76R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5438
RES, 76R8, 20%, 0.25W, 0805, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76R8, 20%, 0.25W, 0805, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH6064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH6064
Res, 76R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH6064
RES, 76R8, 20%, 0.25W, 0805, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76R8, 20%, 0.25W, 0805, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5438
Product Name Res, 76R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details