Welwyn Components, Ltd. Res, 76K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-76K8KT3

Description
RES, 76K8, 10%, 0.25W, 0805, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 10%, 0.25W, 0805, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5437
Res, 76K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5437
RES, 76K8, 10%, 0.25W, 0805, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 10%, 0.25W, 0805, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2990
Res, 76K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2990
RES, 76K8, 10%, 0.25W, 0805, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 10%, 0.25W, 0805, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5437
Product Name Res, 76K8, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details