Welwyn Components, Ltd. Res, 768K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-768KKT3

Description
RES, 768K, 10%, 0.25W, 0805, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 768K, 10%, 0.25W, 0805, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 768K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7965
Res, 768K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7965
RES, 768K, 10%, 0.25W, 0805, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768K, 10%, 0.25W, 0805, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7711
Res, 768K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7711
RES, 768K, 10%, 0.25W, 0805, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768K, 10%, 0.25W, 0805, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7965
Product Name Res, 768K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers