Welwyn Components, Ltd. Res, 75K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-75KKT3

Description
RES, 75K, 10%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 10%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0325
Res, 75K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0325
RES, 75K, 10%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 10%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5436
Res, 75K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5436
RES, 75K, 10%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 10%, 0.25W, 0805, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0325
Product Name Res, 75K, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details