Welwyn Components, Ltd. Res, 750R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-750RMT1

Description
RES, 750R, 20%, 0.25W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 20%, 0.25W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7855
Res, 750R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7855
RES, 750R, 20%, 0.25W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 20%, 0.25W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0375
Res, 750R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0375
RES, 750R, 20%, 0.25W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 20%, 0.25W, 0805, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7855
Product Name Res, 750R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers