Welwyn Components, Ltd. Res, 73R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-73R2MT3

Description
RES, 73R2, 20%, 0.25W, 0805, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 73R2, 20%, 0.25W, 0805, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2829
Res, 73R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2829
RES, 73R2, 20%, 0.25W, 0805, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73R2, 20%, 0.25W, 0805, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7954
Res, 73R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7954
RES, 73R2, 20%, 0.25W, 0805, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73R2, 20%, 0.25W, 0805, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2829
Product Name Res, 73R2, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details