Welwyn Components, Ltd. Res, 732R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-732RMT1

Description
RES, 732R, 20%, 0.25W, 0805, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732R, 20%, 0.25W, 0805, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2831
Res, 732R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2831
RES, 732R, 20%, 0.25W, 0805, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 20%, 0.25W, 0805, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0179
Res, 732R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0179
RES, 732R, 20%, 0.25W, 0805, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 20%, 0.25W, 0805, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2831
Product Name Res, 732R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details