Welwyn Components, Ltd. Res, 71R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-71R5KT1

Description
RES, 71R5, 10%, 0.25W, 0805, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71R5, 10%, 0.25W, 0805, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0315 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0315
Res, 71R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0315
RES, 71R5, 10%, 0.25W, 0805, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 10%, 0.25W, 0805, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2824 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2824
Res, 71R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2824
RES, 71R5, 10%, 0.25W, 0805, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 10%, 0.25W, 0805, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0315
Product Name Res, 71R5, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details