Welwyn Components, Ltd. Res, 6R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-6R2JT1

Description
RES, 6R2, 5%, 0.25W, 0805, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6R2, 5%, 0.25W, 0805, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4560
Res, 6R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4560
RES, 6R2, 5%, 0.25W, 0805, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R2, 5%, 0.25W, 0805, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH6004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH6004
Res, 6R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH6004
RES, 6R2, 5%, 0.25W, 0805, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R2, 5%, 0.25W, 0805, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4560
Product Name Res, 6R2, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details