Welwyn Components, Ltd. Res, 6R19, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-6R19MT1

Description
RES, 6R19, 20%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6R19, 20%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R19, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2768
Res, 6R19, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2768
RES, 6R19, 20%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 20%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R19, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R19, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5300
Res, 6R19, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5300
RES, 6R19, 20%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6R19, 20%, 0.25W, 0805, THICK FILM; Resistance:6.19ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2768
Product Name Res, 6R19, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details