Welwyn Components, Ltd. Res, 6K98, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-6K98MT1

Description
RES, 6K98, 20%, 0.25W, 0805, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 20%, 0.25W, 0805, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7657
Res, 6K98, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7657
RES, 6K98, 20%, 0.25W, 0805, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 20%, 0.25W, 0805, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4559
Res, 6K98, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4559
RES, 6K98, 20%, 0.25W, 0805, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 20%, 0.25W, 0805, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7657
Product Name Res, 6K98, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers