Welwyn Components, Ltd. Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-6K49JT1

Description
RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4556
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4556
RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2926
Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2926
RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K49, 5%, 0.25W, 0805, THICK FILM; Resistance:6.49kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4556
Product Name Res, 6K49, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details