Welwyn Components, Ltd. Res, 69R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-69R8MT1

Description
RES, 69R8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5424
Res, 69R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5424
RES, 69R8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1655
Res, 69R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1655
RES, 69R8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5424
Product Name Res, 69R8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details