Welwyn Components, Ltd. Res, 69R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-69R8JT1

Description
RES, 69R8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7686
Res, 69R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7686
RES, 69R8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0296
Res, 69R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0296
RES, 69R8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7686
Product Name Res, 69R8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details