Welwyn Components, Ltd. Res, 69K8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-69K8MT1

Description
RES, 69K8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 69K8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 69K8, 20%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 69.8 kΩ with a tolerance of ±20%. The power rating is 0.25W, suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is RoHS compliant and has sulfur-resistant properties, making it suitable for environments where exposure to sulfur-bearing gases may occur. The component can withstand a maximum operating temperature of 155°C and is designed for automatic handling, compatible with reflow or wave soldering processes. The resistor is supplied on 8mm carrier tape, facilitating easy integration into automated assembly lines.

Datasheet Summary
Powered by GS/AI

The Res, 69K8, 20%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 69.8 kΩ with a tolerance of ±20%. The power rating is 0.25W, suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is RoHS compliant and has sulfur-resistant properties, making it suitable for environments where exposure to sulfur-bearing gases may occur. The component can withstand a maximum operating temperature of 155°C and is designed for automatic handling, compatible with reflow or wave soldering processes. The resistor is supplied on 8mm carrier tape, facilitating easy integration into automated assembly lines.

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7835
Res, 69K8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7835
RES, 69K8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69K8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH1654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH1654
Res, 69K8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH1654
RES, 69K8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69K8, 20%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7835
Product Name Res, 69K8, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details