Welwyn Components, Ltd. Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-69K8JT3

Description
RES, 69K8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 69K8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2809
Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2809
RES, 69K8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69K8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0295
Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0295
RES, 69K8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69K8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2809
Product Name Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 69800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers