RES, 69K8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm;
RES, 69K8, 5%, 0.25W, 0805, THICK FILM; Resistance:69.8kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04AH0294 |
| Product Name | Res, 69K8, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 69800 ohms |