Welwyn Components, Ltd. Res, 68K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-68K1MT3

Description
RES, 68K1, 20%, 0.25W, 0805, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 20%, 0.25W, 0805, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0354
Res, 68K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0354
RES, 68K1, 20%, 0.25W, 0805, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K1, 20%, 0.25W, 0805, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2800
Res, 68K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2800
RES, 68K1, 20%, 0.25W, 0805, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K1, 20%, 0.25W, 0805, THICK FILM; Resistance:68.1kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH0354
Product Name Res, 68K1, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details