Welwyn Components, Ltd. Res, 66R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-66R5MT3

Description
RES, 66R5, 20%, 0.25W, 0805, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66R5, 20%, 0.25W, 0805, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7678
Res, 66R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7678
RES, 66R5, 20%, 0.25W, 0805, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 20%, 0.25W, 0805, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH6030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH6030
Res, 66R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH6030
RES, 66R5, 20%, 0.25W, 0805, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66R5, 20%, 0.25W, 0805, THICK FILM; Resistance:66.5ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7678
Product Name Res, 66R5, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers