Welwyn Components, Ltd. Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-64R9KT3

Description
RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 64R9, 10%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 64.9 ohms with a tolerance of ±10% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is also sulfur resistant and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, with a maximum temperature for the resistor itself at 155°C. The device can withstand overload conditions of up to 6.25 times the rated power for short durations. It is suitable for automatic handling and can be soldered using standard Pb-free soldering techniques. The resistor is supplied on 8mm carrier tape, making it convenient for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 64R9, 10%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 64.9 ohms with a tolerance of ±10% and a power rating of 250 mW. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is also sulfur resistant and compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, with a maximum temperature for the resistor itself at 155°C. The device can withstand overload conditions of up to 6.25 times the rated power for short durations. It is suitable for automatic handling and can be soldered using standard Pb-free soldering techniques. The resistor is supplied on 8mm carrier tape, making it convenient for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH5409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH5409
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH5409
RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0163
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0163
RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH5409
Product Name Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details