Welwyn Components, Ltd. Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-64R9KT1

Description
RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2759
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2759
RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0162
Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0162
RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 10%, 0.25W, 0805, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH2759
Product Name Res, 64R9, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details