Welwyn Components, Ltd. Res, 64K9, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-64K9JT1

Description
RES, 64K9, 5%, 0.25W, 0805, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 5%, 0.25W, 0805, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4572
Res, 64K9, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4572
RES, 64K9, 5%, 0.25W, 0805, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64K9, 5%, 0.25W, 0805, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0343
Res, 64K9, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0343
RES, 64K9, 5%, 0.25W, 0805, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64K9, 5%, 0.25W, 0805, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4572
Product Name Res, 64K9, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details