Welwyn Components, Ltd. Res, 649K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-649KJT1

Description
RES, 649K, 5%, 0.25W, 0805, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 649K, 5%, 0.25W, 0805, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2960
Res, 649K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2960
RES, 649K, 5%, 0.25W, 0805, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649K, 5%, 0.25W, 0805, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2761
Res, 649K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2761
RES, 649K, 5%, 0.25W, 0805, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649K, 5%, 0.25W, 0805, THICK FILM; Resistance:649kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2960
Product Name Res, 649K, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers