Welwyn Components, Ltd. Res, 62K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-62KMT1

Description
RES, 62K, 20%, 0.25W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 62K, 20%, 0.25W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 62K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5317
Res, 62K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5317
RES, 62K, 20%, 0.25W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 20%, 0.25W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 62K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0332
Res, 62K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0332
RES, 62K, 20%, 0.25W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 62K, 20%, 0.25W, 0805, THICK FILM; Resistance:62kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH5317
Product Name Res, 62K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details