Welwyn Components, Ltd. Res, 619R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-619RMT1

Description
RES, 619R, 20%, 0.25W, 0805, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 619R, 20%, 0.25W, 0805, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 619R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0156
Res, 619R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0156
RES, 619R, 20%, 0.25W, 0805, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 619R, 20%, 0.25W, 0805, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 619R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 619R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7672
Res, 619R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7672
RES, 619R, 20%, 0.25W, 0805, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 619R, 20%, 0.25W, 0805, THICK FILM; Resistance:619ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0156
Product Name Res, 619R, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details