Welwyn Components, Ltd. Res, 60K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-60K4KT3

Description
RES, 60K4, 10%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 10%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7666
Res, 60K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7666
RES, 60K4, 10%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60K4, 10%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH0324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH0324
Res, 60K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH0324
RES, 60K4, 10%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 60K4, 10%, 0.25W, 0805, THICK FILM; Resistance:60.4kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7666
Product Name Res, 60K4, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details