Welwyn Components, Ltd. Res, 604K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-604KMT1

Description
RES, 604K, 20%, 0.25W, 0805, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 604K, 20%, 0.25W, 0805, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 604K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7697
Res, 604K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7697
RES, 604K, 20%, 0.25W, 0805, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 20%, 0.25W, 0805, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 604K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7698
Res, 604K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7698
RES, 604K, 20%, 0.25W, 0805, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 20%, 0.25W, 0805, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7697
Product Name Res, 604K, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details