The Res, 5R76, 5%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 5.76 ohms with a tolerance of ±5%. The power rating is 0.25W, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is also resistant to sulfur-bearing gases, which enhances its durability in harsh environments. The component is compatible with Pb-free soldering processes and can withstand soldering temperatures of up to 260°C for 30 seconds. The operating temperature range is from -55°C to +155°C, allowing for versatility in different applications. The resistor is supplied on 8mm carrier tape, facilitating automated assembly processes.
RES, 5R76, 5%, 0.25W, 0805, THICK FILM; Resistance:5.76ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 5R76, 5%, 0.25W, 0805, THICK FILM; Resistance:5.76ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH5963 |
| Product Name | Res, 5R76, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 5.76 ohms |