Welwyn Components, Ltd. Res, 5R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-5R6MT3

Description
RES, 5R6, 20%, 0.25W, 0805, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5R6, 20%, 0.25W, 0805, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH0122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH0122
Res, 5R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH0122
RES, 5R6, 20%, 0.25W, 0805, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R6, 20%, 0.25W, 0805, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5961
Res, 5R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5961
RES, 5R6, 20%, 0.25W, 0805, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R6, 20%, 0.25W, 0805, THICK FILM; Resistance:5.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH0122
Product Name Res, 5R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details