Welwyn Components, Ltd. Res, 5R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-5R62MT3

Description
RES, 5R62, 20%, 0.25W, 0805, THICK FILM; Resistance:5.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5R62, 20%, 0.25W, 0805, THICK FILM; Resistance:5.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7756
Res, 5R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7756
RES, 5R62, 20%, 0.25W, 0805, THICK FILM; Resistance:5.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R62, 20%, 0.25W, 0805, THICK FILM; Resistance:5.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7628
Res, 5R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7628
RES, 5R62, 20%, 0.25W, 0805, THICK FILM; Resistance:5.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R62, 20%, 0.25W, 0805, THICK FILM; Resistance:5.62ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7756
Product Name Res, 5R62, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details