Welwyn Components, Ltd. Res, 57R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-57R6MT1

Description
RES, 57R6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57R6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2915
Res, 57R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2915
RES, 57R6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57R6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4548
Res, 57R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4548
RES, 57R6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57R6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2915
Product Name Res, 57R6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers