The Res, 57R6, 10%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 57.6 ohms with a tolerance of ±10%. The power rating is 250 mW, and it operates effectively within a temperature range of -55°C to +155°C. This resistor is constructed using thick film technology on a 96% alumina substrate, providing robust performance and reliability. It is also resistant to sulphur-bearing gases, making it suitable for various environmental conditions. The wrap-around terminations ensure good solderability and leach resistance, allowing for reliable connections on printed circuit boards. The component is RoHS compliant and is supplied on 8mm carrier tape for automated handling.
RES, 57R6, 10%, 0.25W, 0805, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 57R6, 10%, 0.25W, 0805, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH7675 |
| Product Name | Res, 57R6, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 57.6 ohms |