Welwyn Components, Ltd. Res, 57K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-57K6MT3

Description
RES, 57K6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH2913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH2913
Res, 57K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH2913
RES, 57K6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2753
Res, 57K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2753
RES, 57K6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 20%, 0.25W, 0805, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH2913
Product Name Res, 57K6, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details