Welwyn Components, Ltd. Res, 56K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-56K2KT1

Description
RES, 56K2, 10%, 0.25W, 0805, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 56K2, 10%, 0.25W, 0805, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 56K2, 10%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 56.2 kΩ with a tolerance of ±10% and a power rating of 0.25 W. The component is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The resistor can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it compatible with typical Pb-free soldering processes. Additionally, it has good leach resistance properties due to its wrap-around terminations. This product is RoHS compliant and is supplied on 8mm carrier tape for ease of integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 56K2, 10%, 0.25W, 0805, Thick Film resistor is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 56.2 kΩ with a tolerance of ±10% and a power rating of 0.25 W. The component is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. The resistor can withstand a maximum operating temperature of 155°C and is resistant to solder heat, making it compatible with typical Pb-free soldering processes. Additionally, it has good leach resistance properties due to its wrap-around terminations. This product is RoHS compliant and is supplied on 8mm carrier tape for ease of integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7648
Res, 56K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7648
RES, 56K2, 10%, 0.25W, 0805, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 10%, 0.25W, 0805, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH5274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH5274
Res, 56K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH5274
RES, 56K2, 10%, 0.25W, 0805, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 10%, 0.25W, 0805, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7648
Product Name Res, 56K2, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details