Welwyn Components, Ltd. Res, 51R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-51RKT1

Description
RES, 51R, 10%, 0.25W, 0805, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 51R, 10%, 0.25W, 0805, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 03AH7631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
03AH7631
Res, 51R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 03AH7631
RES, 51R, 10%, 0.25W, 0805, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51R, 10%, 0.25W, 0805, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH5967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH5967
Res, 51R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH5967
RES, 51R, 10%, 0.25W, 0805, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51R, 10%, 0.25W, 0805, THICK FILM; Resistance:51ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH7631
Product Name Res, 51R, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details