Welwyn Components, Ltd. Res, 51K1, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-51K1KT1

Description
RES, 51K1, 10%, 0.25W, 0805, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 51K1, 10%, 0.25W, 0805, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 51K1, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH0211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH0211
Res, 51K1, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH0211
RES, 51K1, 10%, 0.25W, 0805, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 10%, 0.25W, 0805, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 05AH7859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
05AH7859
Res, 51K1, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 05AH7859
RES, 51K1, 10%, 0.25W, 0805, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 10%, 0.25W, 0805, THICK FILM; Resistance:51.1kohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH0211
Product Name Res, 51K1, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details