Welwyn Components, Ltd. Res, 4R64, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-4R64MT1

Description
RES, 4R64, 20%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R64, 20%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R64, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7689
Res, 4R64, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7689
RES, 4R64, 20%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 20%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R64, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7690
Res, 4R64, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7690
RES, 4R64, 20%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 20%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7689
Product Name Res, 4R64, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details