Welwyn Components, Ltd. Res, 4R64, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-4R64KT3

Description
RES, 4R64, 10%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R64, 10%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R64, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH7688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH7688
Res, 4R64, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH7688
RES, 4R64, 10%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 10%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R64, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4507 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4507
Res, 4R64, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4507
RES, 4R64, 10%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 10%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 10%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7688
Product Name Res, 4R64, 10%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers