Welwyn Components, Ltd. Res, 4R64, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-4R64JT1

Description
RES, 4R64, 5%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R64, 5%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R64, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH4505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH4505
Res, 4R64, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH4505
RES, 4R64, 5%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 5%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R64, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH2696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH2696
Res, 4R64, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH2696
RES, 4R64, 5%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 5%, 0.25W, 0805, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4505
Product Name Res, 4R64, 5%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details