Welwyn Components, Ltd. Res, 4K42, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn HDSC0805-4K42MT3

Description
RES, 4K42, 20%, 0.25W, 0805, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K42, 20%, 0.25W, 0805, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K42, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 06AH7570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
06AH7570
Res, 4K42, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 06AH7570
RES, 4K42, 20%, 0.25W, 0805, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K42, 20%, 0.25W, 0805, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K42, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn - 04AH2635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
04AH2635
Res, 4K42, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn 04AH2635
RES, 4K42, 20%, 0.25W, 0805, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K42, 20%, 0.25W, 0805, THICK FILM; Resistance:4.42kohm; Resistance Tolerance:± 20%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7570
Product Name Res, 4K42, 20%, 0.25W, 0805, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details